FEATURES
• Field installable.
• Completely reusable (Twist-On type).
• No solder or crimping tools required.
• One-piece connector construction - no loose contacts or other parts to handle.
• Utilizes captive, self-energizing center contact.
• Gold plated center contact.
• Bright nickel finish solid brass or zinc body.
Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Gem Electronics | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 358-21TP |
Product Name | BNC 50 Ohm Bulkhead Jack |
Connector Type | BNC |
Gender | Female / Jack |
Geometry | Straight |