Fischer Connectors, Inc. MiniMax™ Series Connectors

Datasheet

Suppliers

Company
Product
Description
Supplier Links
MiniMax™ Series Connectors -  - Fischer Connectors, Inc.
Alpharetta, GA, United States
MiniMax™ Series Connectors
MiniMax™ Series Connectors
MINIATURE HIGH-SPEED DATA CONNECTIVITY Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release). Available in black and anthracite and as a pre-cabled solution. 2 sizes (06 and 08): with receptacle of 10mm and 12mm diameter Key Features Sealing: IP68 (20m/24h), mated and unmated with receptacle of 10mm diameter 3 locking systems: push-pull, screw and quick-release Configurations: 4-12 contacts Mating cycles: >5,000 1,000 hours salt-mist spray Operating temperature range: -40°C to +135°C Tested to MIL-Specs 360° EMC shielding Usability: blind mating, easy to handle even with gloves Cable assembly integrated solutions and overmolding Custom designs available on request

MINIATURE HIGH-SPEED DATA CONNECTIVITY

Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release).

Available in black and anthracite and as a pre-cabled solution.

2 sizes (06 and 08): with receptacle of 10mm and 12mm diameter

Key Features

  • Sealing: IP68 (20m/24h), mated and unmated
  • with receptacle of 10mm diameter
  • 3 locking systems: push-pull, screw and quick-release
  • Configurations: 4-12 contacts
  • Mating cycles: >5,000
  • 1,000 hours salt-mist spray
  • Operating temperature range: -40°C to +135°C
  • Tested to MIL-Specs
  • 360° EMC shielding
  • Usability: blind mating, easy to handle even with gloves
  • Cable assembly integrated solutions and overmolding
  • Custom designs available on request
Supplier's Site Datasheet

Technical Specifications

  Fischer Connectors, Inc.
Product Category Board Mount Connectors
Product Name MiniMax™ Series Connectors
Category Audio / Video; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; PC Card Connector (optional feature); RF and Microwave Connector; USB
Connector Type Ethernet
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination PCB
Mounting Bulkhead, Cable End
Unlock Full Specs
to access all available technical data

Similar Products

HDC Series* -  - Smiths Interconnect
Smiths Interconnect
Specs
Connector Type Rectangular Connectors, Heavy Duty
Voltage Rating 30 to 4000 volts
Current Rating 4.0 to 650.0 amps
View Details
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
15+15 Pos. Female DIL Vertical SMT Conn. (T+R) - F10-10203045R - Harwin Plc
Specs
Gender Female / Jack
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details