Fischer Connectors, Inc. Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| MINIATURE HIGH-SPEED DATA CONNECTIVITY Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice... | |
| Professional broadcasters and producers demand high performance, reliable equipment. Fischer Connectors delivers consistently, offering leading edge technology, consulting, installation, and training. Our 1051 Triax HD Pro+™ connectors link HD video... | |
| Specially designed to ensure maximum user safety and electric shock protection, the Fischer Plastic Series features fully insulated plastic connector bodies. The plug and receptacle can be color-coded to enable... | |
| The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost... | |
| The aluminum engineered Fischer AluLite™ Series is ultralight and compact, offering an excellent strength-to-weight ratio. This push-pull circular connector smoothly fits in with your product design and offers an... | |
| The Fischer Core Series offers high performance push-pull connectors and cable assembly solutions. With 60 years of continuous improvements, our product range includes over 20,000 standard circular connectors and offers... | |
| The new Fischer Core Series Stainless Steel connectors are made of premium-grade stainless steel – the best on the market. They have been specially designed for areas where long-term, reliable... | |
| The rugged, compact, lightweight, sealed UltiMate connectivity solutions are ideally suited to withstand a variety of severe environmental, industrial and chemical conditions. They have extremely robust mechanical keying, IP68/69 sealing... |