Power Cable Connector 24W7 Pin
D-Subminiature, D-Sub Cable Connectors, Input Output Connectors, Power Cable Connector 24W7 Pin., Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DD24W7PA00LF.
DW series of mixed power and signal contacts has been specially designed for industrial and telecom markets. Mixed contacts for soldering on to cable. Contacts for currents of 10A to 40A should be ordered separately. These connectors are not provided with accessories
Number of Contacts = 17 (Signal), 7 (Power)
Gender = Male
D Connector Type = Mixed Contact D-Sub
D-Sub Shell Size = D
Mounting Type = Panel Mount
Mixed Contact Layout = 24W7
Housing Material = Steel
Body Orientation = Straight
Voltage Rating = 300 V ac
Contact Plating = Gold over Nickel
24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector
CONNECTOR, D SUB COMBO, PLUG, 24 POSITION; Product Range:FCI 681M Series; Insert Arrangement:DD-24W7;
FCI | Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | DD24W7PA00LF | DD24W7PA00LF | 5427494 | 609-6517-ND | 71K2908 |
Product Name | Cable Assemblies and IO cable connectors, IO cable connectors, D-Subminiature, D-Subminiature Cable Signal and Power, Contact type=Power | D-Subminiature | D-Sub Connector Assemblies | Connector, D Sub Combo, Plug, 24 Position; Product Range Amphenol Communications Solutions | |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
Gender | Male / Plug | Male / Plug | Male / Plug | ||
Termination | Solder Cup | Solder Bucket | Solder Cup | ||
Voltage Rating | 300 volts | 300 volts | 300 volts | 300 volts |