Our ODU AMC® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC® products are manufactured with two locking options: Push‐Pull or Break‐Away.
9 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, 9POS, CABLE; Product Range:ODU AMC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
ODU-USA, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | S10YAR-P09XCD0-0000 | 1907-1704-ND | 40AH9319 |
Product Name | ODU AMC®, Straight plug | Circular Connector Assemblies | Circular Connector, Plug, 9Pos, Cable; Product Range Odu-Usa |
Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Gender | Male / Plug | ||
Geometry | Straight; Right Angle | ||
Termination | Solder | ||
Voltage Rating | 900 volts | 200 volts |