PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, 280 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10037901-11110TLF.
Vertical Card Edge Connector, 280 Positions, 1 mm (0.039 in.) Pitch
280 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
PCI EXPRESS 280P SUPPER-SLOT / Tray
Amphenol Communications Solutions | FCI | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 10037901-11110TLF | 10037901-11110TLF | 609-2057-ND | 64AC0615 |
Product Name | PCI Express | Board and Wire Connectors, Edge Card Connectors, PCI Express Connectors, Color (Housing)=Black | Edgeboard Connectors | Pci Express 280P Supper-Slot / Tray Amphenol Communications Solutions |
Connector Type | Card Edge Connector | Card Edge Connector | ||
Voltage Rating | 300 volts | 300 volts | ||
Current Rating | 1.1 amps | 1.1 amps | ||
Termination | High - Temperature Nylon, Glass - Filled, UL94V-0 |