Compatible with MIL 24308 connectors. High reliability and military performance. Low contact resistance. Monobloc moisture resistant. High temperature withstand insulator. Cable/panel mount versions illustrated. Original D also available in straight and 90° PCB versions. For suitable hole cutters see stock no. 477-8690
Number of Contacts = 9
Gender = Male
D Connector Type = Standard D-Sub
Mounting Type = Panel Mount
D-Sub Shell Size = E
Housing Material = Steel
Body Orientation = Straight
Current Rating = 7.5A
Contact Plating = Gold over Nickel
Contact Material = Copper Alloy
9 Position D-Sub Plug, Male Pins Connector
053516-0012 ROHS COMPLIANT: NO
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 446226 | 1003-1861-ND | 60AC8713 |
Product Name | D-Sub Connector Assemblies | 053516-0012 Rohs Compliant Itt Cannon | |
Connector Type | D-Sub Connector | D-Sub Connector |