10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Screw
Product Range:Han-Eco Monoblock Series; Connector Mounting:Bulkhead Mount; Gender:Plug, Receptacle; No. of Contacts:11Contacts;
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 1195-4026-ND | 49Y0894 |
Product Name | Heavy Duty Connector Assemblies | Product Range Harting |
Connector Type | Rectangular Connectors, Heavy Duty |