Cable mounting D connectors designed for Class II performance. Tin plated with dimples for good grounding. For tooling see stock nos. 120-6962 and 192-7748. These connectors are particularly suitable for use with the 3M colour-coded ribbon cable stock no. 120-8485. Strain Relief has to be ordered separately see stock number 121-2822
Gender = Male
Number of Contacts = 9
Body Orientation = Right Angle
Pitch = 1.27mm
Contact Material = Copper Alloy
Contact Plating = Gold over Nickel
Housing Material = PBT
Current Rating = 1A
Dimensions = 30.9 x 16.5 x 12.4mm
Series = 8200
9 Position D-Sub Plug, Male Pins Connector
CONNECTOR, D SUB, PLUG, 9 POSITION; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8200 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
9/M/DSUB/PG/OP/PREAS
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 8277700 | 8209-8000-ND | 92F392 | 70115131 |
Product Name | D-Sub Connector Assemblies | Connector, D Sub, Plug, 9 Position; No. Of Contacts 3M | 9/M/DSUB/PG/OP/PREAS/30AVG | |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
Gender | Male / Plug | Male / Plug | ||
Geometry | Right Angle | Straight | ||
Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |