Convert your existing straight wired cables to null modem or reverser (transmit & receive) cables with these handy, inexpensive adapters. Simply plug these adapters onto the end of a cable and you're done! The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Custom pinouts can be manufactured with modest minimum requirements, please contact your L-com Sales Representative.
Features
Application
ADPT MODEM DB9M/F
ADPT, NULL MODEM DB9M/F D-SUBMINIATURE
L-Com Slimline Null Modem Adapter, DB9 Male/Female
Features
NULL MODEM ADAPTER, DB9 MALE DB9 FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions
L-com, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | DMA060MF | 5073-DMA060MF-ND | DMA060MF | 70126440 | 61H9016 |
Product Name | Slimline Null Modem Adapter, DB9 Male / Female | D-Sub, D-Shaped Connector Adapters | Connectors I/O - D-Sub & D-Ribbon | Adapter, Slimline Null Modem Adapter, DB9 Male / Female | Null Modem Adapter, Db9 Male Db9 Female; D Sub Connector A L-Com |
Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |