Abracon, LLC ARJ-150B ARJ-150B

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-150B - ARJ-150B - Abracon, LLC
Spicewood, TX, United States
ARJ-150B
ARJ-150B
ARJ-150B ARJ-150B
RoHS/RoHS II Compliant Series: ARJ-150B IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-150B
  • IEEE Standard: 802.3u
  • Connector Type: RJ45 and 2 USB Combo
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C,S
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 27.4 mm
  • Width: 18.85 mm
  • Height: 30.52 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ-150B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-150B
Modular Connectors / Ethernet Connectors ARJ-150B
Modular Connectors / Ethernet Connectors 100 BASE-TX 3 Ports W/magnetics

Modular Connectors / Ethernet Connectors 100 BASE-TX 3 Ports W/magnetics

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - 535-13145-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
535-13145-ND
Modular Connector Jacks With Magnetics 535-13145-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number ARJ-150B ARJ-150B 535-13145-ND
Product Name ARJ-150B Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
40+4 Pos. Male DIL Vertical SMT Conn. (T+R) - F11-20004042R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 3.0 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details