With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small!
FEATURES:
UL 1449 Third Edition Listed
100kA – 500kA per phase ratings
Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
20kA Inominal (In) (most models)
200kA SCCRs (most models)
UL 96A Lightning Protection Master Label compliant
Includes Audible Alarm, Silence Switch and Form C Dry
AC Sinewave True Tracking Filter with EMI/RFI Filtering
Replaceable Module with Large Block 50kA Thermal Protected MOVs
Phase Loss Monitoring (toggles LED & Dry Contacts)
Standard NEMA 1/12/4 with 3R drains Enclosure
Voltage Specific Design – Highly configurable
All MOV suppression elements monitored
QUALITY:
10 Year Warranty (longer optional)
Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
Surge Counter
Remote Locatable Display
Rotary Disconnect Switch
Thru-Door Rotary Disconnect Switch
Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small!
FEATURES:
- UL 1449 Third Edition Listed
- 100kA – 500kA per phase ratings
- Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
- 20kA Inominal (In) (most models)
- 200kA SCCRs (most models)
- UL 96A Lightning Protection Master Label compliant
- Includes Audible Alarm, Silence Switch and Form C Dry
- AC Sinewave True Tracking Filter with EMI/RFI Filtering
- Replaceable Module with Large Block 50kA Thermal Protected MOVs
- Phase Loss Monitoring (toggles LED & Dry Contacts)
- Standard NEMA 1/12/4 with 3R drains Enclosure
- Voltage Specific Design – Highly configurable
- All MOV suppression elements monitored
QUALITY:
- 10 Year Warranty (longer optional)
- Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
- Surge Counter
- Remote Locatable Display
- Rotary Disconnect Switch
- Thru-Door Rotary Disconnect Switch
- Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount