Automatic cut-out, 1, 2, 3 and 4-pole. DIN rail assembly. For use in industry, and in the functional and residential construction sector
Range = Sentron
Series = 5SY4
Number of Poles = 4
Current Rating = 50 A
Tripping Characteristics = Type B
Rated AC Voltage = 400 V
Breaking Capacity = 10 kA
Length = 70.4mm
Width = 76mm
Depth = 89.8mm
RS Components, Ltd. | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1243207 |
Rated AC Voltage | 400 volts |