Professional range of WEG motor circuit breakers from the MPW series. Thermal magnetic circuit breakers or only magnetic circuit breakers are modular and compact but at the same time robust and highly reliable. The circuit breakers are available as push button or Rotary handle operated.
For use as main switch. Temperature compensation. Screw terminals
Current Range = 0.63 - 1 A
Number of Poles = 3
Breaking Capacity = 100 kA/415V
Terminal Type = Screw
Voltage Rating = 690 V
Reset Method = Manual
Length = 90mm
Width = 45mm
Depth = 77mm
Dimensions = 44.8 x 77 x 97 mm
RS Components, Ltd. | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1220728 |
Rated Current | 0.6300 to 1 amps |
Rated Breaking Capacity | 100000 amps |
Number of Poles | 3 |