Professional range of Allen Bradley general purpose MCBs accessories from the 1492 series. Accessories include auxiliary contacts, single phase busbars, busbar end caps, protective shrouds, shunt trips and terminal power feeds. All accessories are highly reliable and excellent quality.
Current Rating = 2 A @ 230 V ac, 2 A @ 30 V dc
Series = 189
For Use With = 1492-D DC Circuit Breaker, 188 Regional Circuit Breakers
Type = Auxiliary Contact
Rated Control Voltage = 30 V dc, 230 V ac
RS Components, Ltd. | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1251539 |
Rated Current | 2 amps |