Circuit Breaker Thermal Magnetic 5A 240V AC 125V DC Lever DIN Rail
DigiKey | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1864-1348-ND |
Product Name | Circuit Breakers |
Rated Current | 5 amps |
Trip System Type | Thermal Magnetic |
Features | Trip Indicator |