Carling Technologies C-Series hydraulic/magnetic circuit breakers are ideal for applications that require higher amperage and voltage handling capability in a compact package. They are available in 1-6 poles, 0.02-100 amps, up to 480 V ac or 150 V dc, with choice of time delays, terminal options, actuator styles and colours. The C-Series employs a unique arc chute design which allows for higher interrupting capacities of up to 10,000 amps. A thermoset glass filled polyester half shell construction provides for increased mechanical and electrical strength. The wiping contacts, mechanical linkage with two step actuation, and clean contacts provide high, positive contact pressure and longer contact life.
Stud or screw terminals. Visual indication of electrical overload with or without alarm feature . Exclusive Rockerguard and Push-To-Reset bezel help prevent inadvertent actuation
Current Rating = 200A
Number of Poles = 2
Series = C
Special Features = The UL489 C-Series Employs A Unique Arc Chute Design Which Allows For Higher Interrupting Capacities Of Up to 10,000 Amps. New Thermoset Glass Filled Polyester Half Shell Construction Provides For Increased Mechanical and Electrical Strength
Rated DC Voltage = 150V
Circuit Breaker Type = MCCB
Reset Actuator Type = Rocker
Overall Dimensions = 38.48 x 63.5 x 65.54mm
Overall Depth = 65.5mm
Tripping Mechanism = Hydraulic-Magnetic
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Circuit Breakers | Circuit Breakers |
Product Number | 8814939 | 70131841 |
Product Name | Circuit Breaker | |
Rated DC Voltage | 150 volts |