Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60X1E4018 |
Product Name | Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 |
Type | Junction Box |
Length | 60 inch (1524 mm) |
Width | 40 inch (1016 mm) |