TelephoneStuff.com Middle Atlantic 19" Gangable Rack Enclosure - 37 Space MRK-3726

Description
Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue. Features: - Racking Height: 64-3/4" (37 space) - Overall Height: 70-7/8" - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel - Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable textured powder coat - Configurable open top accepts a number of options - Abundant lacing points throughout the interior facilitate cable management - 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Rail brackets are pre-punched for built-in cable management - Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 19" Gangable Rack Enclosure - 37 Space - MRK-3726 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 19" Gangable Rack Enclosure - 37 Space
MRK-3726
Middle Atlantic 19" Gangable Rack Enclosure - 37 Space MRK-3726
Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue. Features: - Racking Height: 64-3/4" (37 space) - Overall Height: 70-7/8" - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel - Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable textured powder coat - Configurable open top accepts a number of options - Abundant lacing points throughout the interior facilitate cable management - 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Rail brackets are pre-punched for built-in cable management - Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Narrow Design for Large-Scale Multi-Bay jobs. Use when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is an issue.
Features:
- Racking Height: 64-3/4" (37 space)
- Overall Height: 70-7/8"
- Fully welded construction provides a 2,500 lb. weight capacity
- 14-gauge steel tops and bottoms
- 16-gauge seamless steel sides
- 11-gauge thickness where the rail brackets are welded to the sides
- Equipped with laser cut 1/8" thick internal braces made from structural steel
- Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
- Finished in a durable textured powder coat
- Configurable open top accepts a number of options
- Abundant lacing points throughout the interior facilitate cable management
- 1/2", 3/4" 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts
- Rail brackets are pre-punched for built-in cable management
- Removable rear plates allow cable bundles to be easily passed over or under the MRK's standard key-locking rear door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number MRK-3726
Product Name Middle Atlantic 19" Gangable Rack Enclosure - 37 Space
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Freestanding Enclosures - 1418N4SSY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 37.06 inch (941 mm)
View Details
2 suppliers
Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 6656369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Length 1.74 inch (44.1 mm)
Width 19 inch (483 mm)
View Details