Stahlin Enclosures "RJW" Series Window Junction Enclosures RJW1407FHLL

Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJW" Series Window Junction Enclosures
RJW1407FHLL
"RJW" Series Window Junction Enclosures RJW1407FHLL
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
  • Fiberglass hinge for maximum corrosion resistance
  • Removable lift off cover capability
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch mechanism for easy entry
  • Full 180°+ door opening
  • Extended depth cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJW1407FHLL
Product Name "RJW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.87 inch (403 mm)
Width 8.75 inch (222 mm)
Depth 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details