Application
Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights.
Construction
All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams ground to a smooth finish. Each enclosure comes complete with grounding studs and wall mounting back brackets welded to the top and bottom outside.
The door is prepunched to accept 30mm switches, pilot lights, and pushbuttons.
The doors are sealed with oil resistant neoprene gasket and are secured to the sealed (blind) rivnuts in the enclosure with 10-32 captive screws.
Paint Finish
All enclosures are phosphatized and finished inside and out with ANSI/ASA 61 grey polyester powder coating.
Ralston Metal Products Limited | |
---|---|
Product Category | Industrial Enclosures |
Product Number | PB35-1-30 |
Product Name | 30mm Push Button Lift Cover |
Type | Operator Station; Pushbutton Enclosures |
Shape | Rectangular |
Length | 3.5 inch (88.9 mm) |
Width | 3.25 inch (82.55 mm) |
Depth | 2.75 inch (69.85 mm) |