The Bocube series from Bopla is a unique and innovative IP66/IP68 enclosure that is ideal for wall mount or desktop application in industrial or office environments. Available in either light grey (RAL7035) or graphite grey (RAL7024), this versatile polycarbonate enclosure comes in 11 sizes and features a captive lid (clear or opaque) with a 2mm deep membrane keypad area. The Bocube enclosure also features a patented hinged, quick-release latch, which can be opened with a screwdriver and closed by hand.
Very few parts means it can be quickly and easily assembled with no need for special tools. PCBs and front panels can be mounted in the lid and base. Recessed membrane keypad area. Large mounting area for connectors, cable glands and operating elements. Available in light grey (RAL7035) or graphite grey (RAL7024). Hinged quick release latch (enclosure can also be screwed shut). Polycarbonate (PC) UL 94 V0 (flame resistant and self extinguishing) with foamed in seal. IP66 / IP68 protection. A lead seal can be fitted to protect against unauthorised entry (not supplied). Bocube is a mono-material plastic enclosure, so it is especially suitable for recycling. RoHS compliant
Body Material = Polycarbonate
External Dimensions = 89 x 80 x 47mm
External Length = 89 mm
External Width = 80 mm
External Height = 47 mm
IP Rating = IP68
Colour = Grey
Lid Colour = Grey
Series = Bocube
Shielded = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 7739461 |
Length | 3.5 inch (89 mm) |
Width | 3.15 inch (80 mm) |
Depth | 1.85 inch (47 mm) |
Material | Polycarbonate |