All enclosures are light grey (RAL 7035), with an IP67 rating and a flammability rating of UL94-V2. Temperature range of the enclosure material is -40°C to +120°C, (+80°C for continuous use).
Designed for push-buttons, junction blocks, pilot lamps, etc. Shock resistant. Base with screws to attach the mounting plate or DIN rail inside the box. Lid with PUR gasket and polyamide lid screws. External Height dimension includes lid thickness
Body Material = Polycarbonate
External Dimensions = 170 x 80 x 85mm
External Length = 170 mm
External Width = 80 mm
External Height = 85 mm
IP Rating = IP66, IP67
Colour = Grey
Lid Colour = Grey
Series = Piccolo
Shielded = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1195569 |
Length | 6.69 inch (170 mm) |
Width | 3.15 inch (80 mm) |
Depth | 3.35 inch (85 mm) |
Material | Polycarbonate |