nVent Schroff, Inc. 14825175

Description
The versatile Interscale M standard series is an electronics case designed for 19in. and desktop applications (can be DIN rail mounted with the aid of an accessory clip). The case is available in 40 different sizes, 21 with solid side panels and 19 with perforated panels on both sides. The case consists of four elements, a robust U-shaped body, front and rear panels and a cover. The Interscale M has removable front and rear panels for quick and easy installation and can be assembled or dismantled with just two screws. The integral EM protection is achieved by means of interlocking case walls, and is assured even with perforated side panels at roughly 20dB up to 2GHz. There are many application possibilities for the Interscale M, such as fan free fieldbus enclosures, single-board computers or ARM modules, mobile diagnosis or therapeutic equipment for medical systems, PC-based point-of-sale (POS) systems, video monitoring for building services and peripheral control units for industrial applications. Accessories include mounting plates, mounting plates with fan, fan with holder, PCB support for mounting plate, assembly/disassembly tool, DIN rail clip and adhesive base for mounting PCBs. Quick and easy assembly/disassembly with only two screws. Instant access to electronics. Integrated EMC protection. Modular off-the-shelf components. 21 standard sizes available with or without side perforation for heat dissipation. 3 different heights, 1U, 2U and 3U. Solid side panel version offers IP30 protection. Fine powder-coated finish in RAL7016. Sturdy U-shaped body and cover of Al Zn-coated steel. Aluminium front and rear for easy modification Rack Units = 1U External Dimensions = 44 x 310 x 221mm External Height = 44 mm External Width = 310 mm External Depth = 221mm Colour = Grey Ventilated = Yes External Case Material = Steel Range = Interscale M Front Panel Material = Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8104349 - RS Components, Ltd.
Corby, Northants, United Kingdom
The versatile Interscale M standard series is an electronics case designed for 19in. and desktop applications (can be DIN rail mounted with the aid of an accessory clip). The case is available in 40 different sizes, 21 with solid side panels and 19 with perforated panels on both sides. The case consists of four elements, a robust U-shaped body, front and rear panels and a cover. The Interscale M has removable front and rear panels for quick and easy installation and can be assembled or dismantled with just two screws. The integral EM protection is achieved by means of interlocking case walls, and is assured even with perforated side panels at roughly 20dB up to 2GHz. There are many application possibilities for the Interscale M, such as fan free fieldbus enclosures, single-board computers or ARM modules, mobile diagnosis or therapeutic equipment for medical systems, PC-based point-of-sale (POS) systems, video monitoring for building services and peripheral control units for industrial applications. Accessories include mounting plates, mounting plates with fan, fan with holder, PCB support for mounting plate, assembly/disassembly tool, DIN rail clip and adhesive base for mounting PCBs. Quick and easy assembly/disassembly with only two screws. Instant access to electronics. Integrated EMC protection. Modular off-the-shelf components. 21 standard sizes available with or without side perforation for heat dissipation. 3 different heights, 1U, 2U and 3U. Solid side panel version offers IP30 protection. Fine powder-coated finish in RAL7016. Sturdy U-shaped body and cover of Al Zn-coated steel. Aluminium front and rear for easy modification Rack Units = 1U External Dimensions = 44 x 310 x 221mm External Height = 44 mm External Width = 310 mm External Depth = 221mm Colour = Grey Ventilated = Yes External Case Material = Steel Range = Interscale M Front Panel Material = Aluminium

The versatile Interscale M standard series is an electronics case designed for 19in. and desktop applications (can be DIN rail mounted with the aid of an accessory clip). The case is available in 40 different sizes, 21 with solid side panels and 19 with perforated panels on both sides. The case consists of four elements, a robust U-shaped body, front and rear panels and a cover. The Interscale M has removable front and rear panels for quick and easy installation and can be assembled or dismantled with just two screws. The integral EM protection is achieved by means of interlocking case walls, and is assured even with perforated side panels at roughly 20dB up to 2GHz. There are many application possibilities for the Interscale M, such as fan free fieldbus enclosures, single-board computers or ARM modules, mobile diagnosis or therapeutic equipment for medical systems, PC-based point-of-sale (POS) systems, video monitoring for building services and peripheral control units for industrial applications. Accessories include mounting plates, mounting plates with fan, fan with holder, PCB support for mounting plate, assembly/disassembly tool, DIN rail clip and adhesive base for mounting PCBs.
Quick and easy assembly/disassembly with only two screws. Instant access to electronics. Integrated EMC protection. Modular off-the-shelf components. 21 standard sizes available with or without side perforation for heat dissipation. 3 different heights, 1U, 2U and 3U. Solid side panel version offers IP30 protection. Fine powder-coated finish in RAL7016. Sturdy U-shaped body and cover of Al Zn-coated steel. Aluminium front and rear for easy modification
Rack Units = 1U
External Dimensions = 44 x 310 x 221mm
External Height = 44 mm
External Width = 310 mm
External Depth = 221mm
Colour = Grey
Ventilated = Yes
External Case Material = Steel
Range = Interscale M
Front Panel Material = Aluminium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 8104349
Type Rack Enclosures
Length 1.73 inch (44 mm)
Width 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details