RS Components, Ltd. 9060348

Description
The Takachi MXA Mobile series is an elegant aluminium enclosure with a rounded anodized silver or black body and light grey end panels with a tapered edge. Suitable for digital audio amplifiers, communication devices, measurement tools and other portable devices. Rounded shape mobile case. Aluminium extrusion and end panels. Anodized silver or black body and light grey end-panels. Easy to assemble with just 4 fixing screws. Integral card guides accept 1.6mm PCB. IP40 rated Body Material = Aluminium External Length = 200 mm External Width = 130 mm External Height = 35 mm External Dimensions = 200 x 130 x 35mm Integral Battery Compartment = No Display Window = No Colour = Black Series = MXA Push Buttons = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9060348 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Takachi MXA Mobile series is an elegant aluminium enclosure with a rounded anodized silver or black body and light grey end panels with a tapered edge. Suitable for digital audio amplifiers, communication devices, measurement tools and other portable devices. Rounded shape mobile case. Aluminium extrusion and end panels. Anodized silver or black body and light grey end-panels. Easy to assemble with just 4 fixing screws. Integral card guides accept 1.6mm PCB. IP40 rated Body Material = Aluminium External Length = 200 mm External Width = 130 mm External Height = 35 mm External Dimensions = 200 x 130 x 35mm Integral Battery Compartment = No Display Window = No Colour = Black Series = MXA Push Buttons = No

The Takachi MXA Mobile series is an elegant aluminium enclosure with a rounded anodized silver or black body and light grey end panels with a tapered edge. Suitable for digital audio amplifiers, communication devices, measurement tools and other portable devices.
Rounded shape mobile case. Aluminium extrusion and end panels. Anodized silver or black body and light grey end-panels. Easy to assemble with just 4 fixing screws. Integral card guides accept 1.6mm PCB. IP40 rated
Body Material = Aluminium
External Length = 200 mm
External Width = 130 mm
External Height = 35 mm
External Dimensions = 200 x 130 x 35mm
Integral Battery Compartment = No
Display Window = No
Colour = Black
Series = MXA
Push Buttons = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 9060348
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1048606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS
View Details
 - 1228933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 4.72 inch (120 mm)
View Details
 - 1134547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 3.15 inch (80 mm)
Width 9.84 inch (250 mm)
View Details
 - 1228922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
Depth 2.52 inch (64 mm)
View Details