These enclosures have an easy-to-open recessed T-handle and meet basic functionality requirements for housing controls and instrumentation.
Hoffman NEMA Type 1 hinged cover screw cover boxes. The enclosures have an easy to open recessed T handle. Meets basic functionality requirements for applications that do not require oil or dust tight enclosures.
Size range: 6 x 6 x 4 Inch â 14 x 12 x 8 Inch. Hinged, recessed T handle latch style. Weldnuts provided for mounting optional panels . Butt hinges . Mounting holes on back of enclosure. A range of accessories are also available. 16 gauge steel. IP30 Rated
External Height = 406 mm
External Width = 406 mm
External Depth = 168mm
External Dimensions = 406 x 406 x 168mm
Body Material = Steel
Transparent Door = No
IP Rating = IP30
Chassis Plate = No
Door Lock Type = T-Handle Latch
Gland Plate = No
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A16N166LP | 9037228 |
Product Name | Hinged-Cover with Recessed Handle, Type 1 | |
Length | 16 inch (406 mm) | 15.98 inch (406 mm) |
Width | 16 inch (406 mm) | 15.98 inch (406 mm) |
Depth | 7 inch (178 mm) | 6.61 inch (168 mm) |
Material | Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 1 | NEMA Enclosures |