For use as industrial distributor or control and display enclosures. Temperature resistance, -40°C â +75°C. Mounting bosses for plates, boards and terminals. Captive lid screws
Body Material = ABS
External Dimensions = 240 x 160 x 120mm
External Length = 240 mm
External Width = 160 mm
External Height = 120 mm
IP Rating = IP65
Colour = Grey
Lid Colour = Grey
Series = Euromas
Shielded = No
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 506744 |
Length | 9.45 inch (240 mm) |
Width | 6.3 inch (160 mm) |
Depth | 4.72 inch (120 mm) |
Material | ABS |