RS Components, Ltd. 1368932

Description
These versatile IP66 enclosures can be used for indoor or outdoor applications, for example: desktop, junction / control box or wall mounting. They have an extruded aluminium body, available in black or silver, and a black diecast aluminium end panel. A 0.5 mm recessed area in the top is designed to affix a product label or for silk-screen printing. Available separately: a continuous rubber seal for IP66 protection, diecast wall mounting kit, PCB stopper and rubber feet. • Extruded aluminium body (alloy 6063) silver or black anodised finish. • Diecast aluminium end panels (alloy ADC-12) black powder coating. • 0.5 mm recessed area in enclosure top. • IP66 protection (with rubber seal). • RoHS compliant. • Engineered to ISO 2768-m tolerances • 136-8958, round hemisphere, qty 144. • 136-8959, flat-round, qty 64. • 136-8960, round hemisphere, qty 64. • 136-8961, round hemisphere, qty 100. • 136-8962, flat-round, qty 36. • 136-8963, square, qty 81. • 136-8964, round, qty 25. • 136-8965, square, qty 121. • 136-8966, square, qty 81. • 136-8967, square, qty 36. • 136-8968, square, qty 64. • 136-8970, round, qty 20 Body Material = Aluminium External Dimensions = 115.1 x 51.6 x 169mm External Length = 115.1 mm External Width = 51.6 mm External Height = 169 mm IP Rating = IP66 Colour = Black Lid Colour = Black Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1368932 - RS Components, Ltd.
Corby, Northants, United Kingdom
These versatile IP66 enclosures can be used for indoor or outdoor applications, for example: desktop, junction / control box or wall mounting. They have an extruded aluminium body, available in black or silver, and a black diecast aluminium end panel. A 0.5 mm recessed area in the top is designed to affix a product label or for silk-screen printing. Available separately: a continuous rubber seal for IP66 protection, diecast wall mounting kit, PCB stopper and rubber feet. • Extruded aluminium body (alloy 6063) silver or black anodised finish. • Diecast aluminium end panels (alloy ADC-12) black powder coating. • 0.5 mm recessed area in enclosure top. • IP66 protection (with rubber seal). • RoHS compliant. • Engineered to ISO 2768-m tolerances • 136-8958, round hemisphere, qty 144. • 136-8959, flat-round, qty 64. • 136-8960, round hemisphere, qty 64. • 136-8961, round hemisphere, qty 100. • 136-8962, flat-round, qty 36. • 136-8963, square, qty 81. • 136-8964, round, qty 25. • 136-8965, square, qty 121. • 136-8966, square, qty 81. • 136-8967, square, qty 36. • 136-8968, square, qty 64. • 136-8970, round, qty 20 Body Material = Aluminium External Dimensions = 115.1 x 51.6 x 169mm External Length = 115.1 mm External Width = 51.6 mm External Height = 169 mm IP Rating = IP66 Colour = Black Lid Colour = Black Shielded = No

These versatile IP66 enclosures can be used for indoor or outdoor applications, for example: desktop, junction / control box or wall mounting. They have an extruded aluminium body, available in black or silver, and a black diecast aluminium end panel. A 0.5 mm recessed area in the top is designed to affix a product label or for silk-screen printing. Available separately: a continuous rubber seal for IP66 protection, diecast wall mounting kit, PCB stopper and rubber feet.
• Extruded aluminium body (alloy 6063) silver or black anodised finish. • Diecast aluminium end panels (alloy ADC-12) black powder coating. • 0.5 mm recessed area in enclosure top. • IP66 protection (with rubber seal). • RoHS compliant. • Engineered to ISO 2768-m tolerances
• 136-8958, round hemisphere, qty 144. • 136-8959, flat-round, qty 64. • 136-8960, round hemisphere, qty 64. • 136-8961, round hemisphere, qty 100. • 136-8962, flat-round, qty 36. • 136-8963, square, qty 81. • 136-8964, round, qty 25. • 136-8965, square, qty 121. • 136-8966, square, qty 81. • 136-8967, square, qty 36. • 136-8968, square, qty 64. • 136-8970, round, qty 20
Body Material = Aluminium
External Dimensions = 115.1 x 51.6 x 169mm
External Length = 115.1 mm
External Width = 51.6 mm
External Height = 169 mm
IP Rating = IP66
Colour = Black
Lid Colour = Black
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1368932
Length 4.53 inch (115 mm)
Width 2.03 inch (51.6 mm)
Depth 6.65 inch (169 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

 - 1034296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 3.69 inch (93.74 mm)
Width 2.46 inch (62.6 mm)
View Details
 - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
 - 1134550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 3.15 inch (80 mm)
Width 7.09 inch (180 mm)
View Details
 - 1325380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
Depth 1.38 inch (35 mm)
View Details