Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.
Enclosure,9 Push Button,304 SS,Plain - Industrial Push Buttons, Pilot Lights & Control Stations - Push Button & Control Station Enclosures
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | E9PBSS | 9018378 |
Product Name | 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X | |
Type | Pushbutton Enclosures | Pushbutton Enclosures |
Length | 10 inch (254 mm) | |
Width | 8 inch (203 mm) |