For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
Hoffman Type 4x Wall Mount Enclosures. The enclosures seamless foam in place gasket and screw down clamps provide a secure seal against contaminants. For use in corrosive environments that require a water tight seal.
14 gauge Type 304 or Type 316L stainless steel bodies and doors . Seams continuously welded & ground smooth . Seamless foam in place gasket . Rolled lip around three sides of door . Stainless steel door clamp assembly . Hasp & staple for padlocking . Door removed by pulling stainless steel continuous hinge pin . Data pocket is high impact thermoplastic . Collar studs provided for mounting optional panels . Bonding provision on door, grounding stud on body
External Height = 508 mm
External Width = 406 mm
External Depth = 254mm
External Dimensions = 508 x 406 x 254mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Pad Lock
Gland Plate = No
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
nVent Electric | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A20H1610SSLP | 9036752 | 06B5300 |
Product Name | Continuous Hinge with Clamps, Type 4X | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman | |
Length | 20 inch (508 mm) | 20 inch (508 mm) | 20 inch (508 mm) |
Width | 16 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) |
Depth | 10 inch (254 mm) | 10 inch (254 mm) | 10 inch (254 mm) |
Material | Steel - Stainless | Steel - Stainless | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures | NEMA Enclosures |