A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Hoffman Type 4x Fibreglass Wall Mount Enclosures. The enclosures feature POWERGLIDE⢠handles to provide a secure and water tight seal while allowing easy access.
Fibreglass reinforced material has excellent temperature and chemical resistance qualities. Type 316L stainless steel padlocking POWERGLIDE⢠handle on 3 point latch versions. Seams are sealed, no holes or knockouts. Gasket assures water tight & dust tight seal. Fibreglass material is easily punched, drilled, filed or sawn. Data pocket is high impact thermoplastic. Copper flashed steel collar studs for mounting optional panels and terminal block kits. A range of stainless steel, aluminium & composite panels available
External Height = 614 mm
External Width = 614 mm
External Depth = 305mm
External Dimensions = 614 x 614 x 305mm
Body Material = Glass Reinforced Plastic
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Latch
Gland Plate = No
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A24H2412GQRLP3PT | 9043609 |
Product Name | Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X | |
Length | 24 inch (610 mm) | 24.17 inch (614 mm) |
Width | 24 inch (610 mm) | 24.17 inch (614 mm) |
Depth | 12 inch (305 mm) | 12.01 inch (305 mm) |
Material | Fiberglass | Glass Reinforced Plastic |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |