The touch screen cases are designed to house your Raspberry Pi board and the Raspberry Pi 7 Inch LCD Touch Screen (899-7466). Available in black, white or clear, the cases provide protection to the board and the display. The case also acts as a bezel to the display, improving its appearance while housing the board neatly behind it. Features and Benefits. Renders the touch screen and Pi board portable. Cut-outs for all connections . Camera board connector slot. Wall mount features. Four screw fixings supplied for attachment to the touch screen. Easy clip rear cover to protect/access all internal connectors.
For Use With = Raspberry Pi 2 B, Raspberry Pi 3 B, Raspberry Pi B+, Raspberry Pi LCD Touch Screen
Colour = Clear
External Dimensions = 197.12 x 46.76 x 115.64mm
Body Material = ABS
Cut-Out Type = Camera, HDMI
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1176025 |
Type | Electronic and Instrument Enclosures |
Length | 7.76 inch (197 mm) |
Width | 1.84 inch (46.76 mm) |