Rittal North America LLC 5119.5

Description
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable support strips, cable conduit holders and covers to be attached quickly. • 1.5 mm steel enclosure and 2 mm steel door. • All-round foamed-in PU seal on door. • Zinc-plated 3 mm steel mounting plate. • Light grey RAL 7035. • Dipcoat primed, powder-coated on the outside, textured paint. • IP55 protection with selection of the appropriate gland plates or trim panel. • IK08 protection. • Open base for individual cable entry External Height = 1200 mm External Width = 1000 mm External Depth = 300mm External Dimensions = 1200 x 1000 x 300mm Body Material = Steel Transparent Door = No IP Rating = IP55 Chassis Plate = No Gland Plate = No Colour = Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1243452 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable support strips, cable conduit holders and covers to be attached quickly. • 1.5 mm steel enclosure and 2 mm steel door. • All-round foamed-in PU seal on door. • Zinc-plated 3 mm steel mounting plate. • Light grey RAL 7035. • Dipcoat primed, powder-coated on the outside, textured paint. • IP55 protection with selection of the appropriate gland plates or trim panel. • IK08 protection. • Open base for individual cable entry External Height = 1200 mm External Width = 1000 mm External Depth = 300mm External Dimensions = 1200 x 1000 x 300mm Body Material = Steel Transparent Door = No IP Rating = IP55 Chassis Plate = No Gland Plate = No Colour = Grey

The CM series from Rittal is a 1.5 mm steel enclosure fitted with a 2 mm steel door. It has an open base to accommodate base plates. The CM series combines the benefits of a compact enclosure and the configuration diversity of the TS 8 baying system. Perforated mounting strips in the door enable support strips, cable conduit holders and covers to be attached quickly.
• 1.5 mm steel enclosure and 2 mm steel door. • All-round foamed-in PU seal on door. • Zinc-plated 3 mm steel mounting plate. • Light grey RAL 7035. • Dipcoat primed, powder-coated on the outside, textured paint. • IP55 protection with selection of the appropriate gland plates or trim panel. • IK08 protection. • Open base for individual cable entry
External Height = 1200 mm
External Width = 1000 mm
External Depth = 300mm
External Dimensions = 1200 x 1000 x 300mm
Body Material = Steel
Transparent Door = No
IP Rating = IP55
Chassis Plate = No
Gland Plate = No
Colour = Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1243452
Type Junction Box
Length 47.24 inch (1200 mm)
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details