Features
Photo Features
No mounting flanges
Spot-welded bottom flange
Wall-mounting flange integrated into lid.
Lap joint construction where lid and box meet.
Water-tight versions and gasket upgrades available for most sizes.
Hardware
NOTE: 1590 series enclosures feature factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Most sizes require four (4) screws. 1590BX, 1590BX2, 1590D, 1590DD, 1590DE, 1590E, 1590EE & 1590R1 require six (6). 1590F requires eight (8). See drawings and/or photos for details.
Replacement Hardware
Tamper-proof Hardware Upgrade (Torx w/ Pin)
See "Hardware" table below for compatibility.
Gaskets
NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65.
Notes
Other 1590-Series Enclosures
The Hammond 1590 series is a rugged diecast aluminium alloy enclosure suitable for electronic instruments which is tough, yet easy to machine. It has a lap joint construction which provides IP54 protection against dust and splashing water and also provides improved EMI/RFI shielding. The enclosure, also known as a Stomp Box, is available in a rectangular, trapezoidal or octagonal design and in a variety of colours.
Rugged, diecast aluminium alloy, tough yet easy to machine. Lap joint construction provides IP54 protection against dust and splashing water also provides improved EMI/RFI shielding. Tough polyester powder paint finish allows for easy adhesion of labels and/or silk screens. Paint colours are matched to standard RAL colors. Four or six, depending on size of enclosure, 6-32 x 1/2 in. stainless steel machine screws secure lid into factory tapped holes. Low side wall draft angle (2° or less) for easy PC board mounting
Body Material = Die Cast Aluminium
External Dimensions = 119.5 x 94 x 34mm
External Length = 119.5 mm
External Width = 94 mm
External Height = 34 mm
IP Rating = IP54
Colour = Yellow
Lid Colour = Yellow
Series = 1590
Number Of Knockouts = 0
Stomp Box Metal, Aluminum Yellow Cover Included 4.705" L x 3.701" W (119.50mm x 94.00mm) X 1.339" (34.00mm)
Hammond Manufacturing Company Inc. | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1590BBYL | 7568799 | HM1247-ND |
Product Name | Small Enclosures - Diecast Enclosures | Boxes | |
Type | Electronic and Instrument Enclosures | Junction Box | |
Length | 4.7 inch (119 mm) | 4.7 inch (120 mm) | 4.71 inch (120 mm) |
Width | 3.7 inch (93.98 mm) | 3.7 inch (94 mm) | 3.7 inch (94.01 mm) |
Depth | 1.34 inch (34.04 mm) | 1.34 inch (34 mm) | 1.34 inch (34.01 mm) |
Material | Aluminum; Aluminum (Die-Cast Alloy) | Aluminum | Aluminum |