RS Components, Ltd. 5173585

Description
Diecast aluminium alloy (LM2, BS1490) . EMI/RFI Screened. Stock nos. 517-3670, 517-3686, 517-3591, 517-3636, 517-3557, 517-3541, 517-3642 and 517-4083 have internal guide slots to allow the interior to be subdivided by screens, dividers, PCBs or component mounting boards. Countersunk stainless steel M3.5 fixing screws. Minimum wall thickness 1.6 mm Body Material = Die Cast Aluminium External Dimensions = 171.9 x 120.9 x 106mm External Length = 171.9 mm External Width = 120.9 mm External Height = 106 mm Colour = Grey Lid Colour = Grey Flanged = No Shielded = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5173585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Diecast aluminium alloy (LM2, BS1490) . EMI/RFI Screened. Stock nos. 517-3670, 517-3686, 517-3591, 517-3636, 517-3557, 517-3541, 517-3642 and 517-4083 have internal guide slots to allow the interior to be subdivided by screens, dividers, PCBs or component mounting boards. Countersunk stainless steel M3.5 fixing screws. Minimum wall thickness 1.6 mm Body Material = Die Cast Aluminium External Dimensions = 171.9 x 120.9 x 106mm External Length = 171.9 mm External Width = 120.9 mm External Height = 106 mm Colour = Grey Lid Colour = Grey Flanged = No Shielded = Yes

Diecast aluminium alloy (LM2, BS1490) . EMI/RFI Screened. Stock nos. 517-3670, 517-3686, 517-3591, 517-3636, 517-3557, 517-3541, 517-3642 and 517-4083 have internal guide slots to allow the interior to be subdivided by screens, dividers, PCBs or component mounting boards. Countersunk stainless steel M3.5 fixing screws. Minimum wall thickness 1.6 mm
Body Material = Die Cast Aluminium
External Dimensions = 171.9 x 120.9 x 106mm
External Length = 171.9 mm
External Width = 120.9 mm
External Height = 106 mm
Colour = Grey
Lid Colour = Grey
Flanged = No
Shielded = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 5173585
Length 6.77 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1034296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 3.69 inch (93.74 mm)
Width 2.46 inch (62.6 mm)
View Details
 - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
 - 1134549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 3.15 inch (80.08 mm)
Width 5.13 inch (130 mm)
View Details
 - 1249367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 3.5 inch (89 mm)
Width 2.44 inch (62 mm)
View Details