The DAC HAT Case is a suitable enclosure for the Raspberry Pi and JustBoom DAC HAT (with or without the Amp stacked on top). The 2 piece case is easy to use and protects the devices. For guide see URL : https://www.justboom
Features:. â¢Supports and protects your JustBoom Amp, DAC HAT, and Raspberry Pi. â¢Easy to open case allows for quick access to your Amp, DAC or Raspberry Pi boards. â¢Smooth black finish that blends in with any audio setup. â¢Leaves all ports accessible. â¢Compatible with the Raspberry Pi 3, 2, and B+. â¢No tools are needed for assembly or disassembly. â¢Designed and made in the UK from high-quality material. â¢4 x rubber feet included. â¢Access to micro-SD port
For Use With = Raspberry Pi & JustBoom DAC HAT, Raspberry Pi 2, Raspberry Pi 3, Raspberry Pi B+
Colour = Black
External Dimensions = 89 x 62 x 40mm
Cut-Out Type = Micro SD
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1249367 |
Type | Electronic and Instrument Enclosures |