RAWELT S.A. de C.V. Weatherproof Two Gang Box RC T1D1L1R1B1 Series

Description
FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for making splice and taps. Allow access for maintenance. Manufactured in compliance with: UL 514 A, UL 514 B CAN/CSA-C22.2 No. 18-92
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Two Gang Box - RC T1D1L1R1B1 Series - RAWELT S.A. de C.V.
Torreon, Mexico
Weatherproof Two Gang Box
RC T1D1L1R1B1 Series
Weatherproof Two Gang Box RC T1D1L1R1B1 Series
FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for making splice and taps. Allow access for maintenance. Manufactured in compliance with: UL 514 A, UL 514 B CAN/CSA-C22.2 No. 18-92
    FINISH:
  • Electrostatic powder epoxy/polyester coating.
  • Two green ground screws included.
  • For wet location when gasketed cover are used.
  • NPT threaded for use with RIGID and IMC conduit.
    APPLICATIONS:
  • They can be installed to accommodate accessories such as switches, receptacles.
  • Provide openings for making splice and taps.
    Allow access for maintenance.
  • Manufactured in compliance with:
    • UL 514 A, UL 514 B
    • CAN/CSA-C22.2 No. 18-92
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Industrial Enclosures
Product Number RC T1D1L1R1B1 Series
Product Name Weatherproof Two Gang Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 6655546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 9.06 inch (230 mm)
Width 2.95 inch (75 mm)
View Details