Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J1210FHW

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 11-7/16 INCH 13-13/32 INCH 5-7/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, (4) SCREW-ON, CROWN COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP1210 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J1210FHW - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J1210FHW
Multipurpose Wall Mount Enclosure J1210FHW
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 11-7/16 INCH 13-13/32 INCH 5-7/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, (4) SCREW-ON, CROWN COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP1210 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 11-7/16 INCH
  • 13-13/32 INCH
  • 5-7/32 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R/4X/6P/12 ENCLOSURE
  • HINGED, POLYURETHANE GASKETED, (4) SCREW-ON, CROWN COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP1210 BACK PANEL
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL
  • CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number J1210FHW
Product Name Multipurpose Wall Mount Enclosure
Length 13.41 inch (341 mm)
Width 11.44 inch (291 mm)
Depth 5.22 inch (133 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details