PHOENIX CONTACT USA Sensor/actuator box - SACB-4/ 8-L-M23 180 - 1692682

Description
Sensor/actuator box, application: Standard, connection method: M12 socket Plastic, number of slots: 4, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: M23 plug connection 180°, shielding: no

Suppliers

Company
Product
Description
Supplier Links
Sensor/actuator box - SACB-4/ 8-L-M23 180 - 1692682 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Sensor/actuator box - SACB-4/ 8-L-M23 180 - 1692682
Sensor/actuator box - SACB-4/ 8-L-M23 180 - 1692682
Sensor/actuator box, application: Standard, connection method: M12 socket Plastic, number of slots: 4, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: M23 plug connection 180°, shielding: no

Sensor/actuator box, application: Standard, connection method: M12 socket Plastic, number of slots: 4, number of positions: 5, coding: A - standard, slot assignment: Double, status display: yes, pnp; master cable connection: M23 plug connection 180°, shielding: no

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Industrial Enclosures
Product Name Sensor/actuator box - SACB-4/ 8-L-M23 180 - 1692682
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Diecast Aluminum Box - BDN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 to 10.24 inch (80 to 260 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details