Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 97K0754 |
Product Name | Enclosure Type Multicomp Pro |
Length | 2.28 inch (57.9 mm) |
Width | 2.56 inch (65 mm) |
Depth | 1.38 inch (35 mm) |
Material | Polycarbonate; Polycarbonate |