Box Plastic, ABS Gray Cover Included 4.766" L x 4.757" W (121.06mm x 120.83mm) X 2.362" (60.00mm)
Electrical Enclosures 4.72 x 4.72 x 2.36in Dark Gray
BOX ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149mm; External Width - Metric:121mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey; Product Range:PN Series RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 377-2163-ND | PN-1336-DGMB | 48X9635 |
Product Name | Boxes | Electrical Enclosures | Box Enclosure, Abs, Grey; Enclosure Type Bud Industries |
Type | Junction Box | Electronic and Instrument Enclosures | |
Length | 4.77 inch (121 mm) | 4.72 inch (120 mm) | 5.87 inch (149 mm) |
Width | 4.76 inch (121 mm) | 2.36 inch (59.94 mm) | 4.76 inch (121 mm) |
Depth | 2.36 inch (59.99 mm) | 2.36 inch (60 mm) | |
Material | ABS | ABS; ABS |