Box Metal, Steel Gray Hinged Door, Lid 4.000" L x 4.000" W (101.60mm x 101.60mm) X 6.000" (152.40mm)
Electrical Enclosures 6x4x4" HINGED COVER WITH KNOCKOUTS
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 377-1860-ND | JBH-4953-KO | 40T7860 |
Product Name | Boxes | Electrical Enclosures | Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries |
Type | Junction Box | Electronic and Instrument Enclosures | |
Length | 4 inch (102 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) |
Width | 4 inch (102 mm) | 4.02 inch (102 mm) | 4 inch (102 mm) |
Depth | 6 inch (152 mm) | 4 inch (102 mm) | |
Material | Steel | Steel; Steel |