Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes
nVent Electric | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | WS161208SS | 22H3230 |
Product Name | Hoffman WATERSHED, Type 4X | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
Length | 16 inch (406 mm) | 15.98 inch (406 mm) |
Width | 12 inch (305 mm) | 12.01 inch (305 mm) |
Depth | 8 inch (203 mm) | 7.99 inch (203 mm) |
Material | Steel - Stainless | Steel; Steel |