304L SS WM ENCLOSURE 400X400X200
Doors open 120° and incorporate a foamed-in polyurethane gasket, suspended on (removable) concealed stainless steel hinges. M6 x 15 earth bolts on the body and doors. Boxes greater than 400 mm high have two locks. Hinges are mounted along height dimension. Material 304 / 1.4301 stainless steel. IP66 protection
External Height = 400 mm
External Width = 400 mm
External Depth = 200mm
External Dimensions = 400 x 400 x 200mm
Body Material = 304 Stainless Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Double Bar
Gland Plate = No
CABINET, S/S, 400X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 4008-NSYS3X4420-ND | 1864956 | 67AH3143 |
Product Name | Boxes | Cabinet, S/s, 400X400X200Mm; Enclosure Type Schneider Electric | |
Type | Junction Box | Junction Box | |
Length | 15.75 inch (400 mm) | 15.75 inch (400 mm) | 15.75 inch (400 mm) |
Width | 15.75 inch (400 mm) | 15.75 inch (400 mm) | 15.75 inch (400 mm) |
Depth | 7.87 inch (200 mm) | 7.87 inch (200 mm) | 7.87 inch (200 mm) |
Material | Steel - Stainless | Steel - Stainless | Steel; Steel |