Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices.
Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness.
Long life door gasket material along with double edge engagement not only provides solid RF shielding, but smooth trouble free operation over its lifespan.
A popular configuration of I/O connectors allow almost any device to be interfaced inside the enclosure, and internal electromagnetic absorbing material reduces RF reflections and hot-spots.
JRE Test, LLC | |
---|---|
Product Category | Industrial Enclosures |
Product Number | JRE 0709-D |
Product Name | Wireless RF Shielded Test Enclosure |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 4.5 inch (114 mm) |
Width | 7.25 inch (184 mm) |