Ideal for larger wall-mount applications requiring ease of installation and access to full-width internal panel. Overlapping door design allows easy access in areas with minimal aisle space.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A244808WFLP |
Product Name | Continuous Hinge Two-Door with Handle, Type 12 |
Length | 24 inch (610 mm) |
Width | 48 inch (1219 mm) |
Depth | 8 inch (203 mm) |
Material | Steel |