Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.
Ensto USA | |
---|---|
Product Category | Industrial Enclosures |
Product Number | MODAB61PN |
Product Name | ABS Electrical Enclosure |
Type | Electronic and Instrument Enclosures |
Length | 30.71 inch (780 mm) |
Width | 18.7 inch (475 mm) |
Depth | 8.27 inch (210 mm) |