Ensto Modulo distribution thermoplastic weatherproof high IP enclosures with hinged transparent window. The enclosures are equipped with pre-mounted DIN-rail system and N/PE busbar terminals. With Modulo, almost all kind any type of electrical distribution system is easy to build.
Ensto USA | |
---|---|
Product Category | Industrial Enclosures |
Product Number | MODAB81PN |
Product Name | ABS Electrical Enclosure |
Type | Electronic and Instrument Enclosures |
Length | 21.26 inch (540 mm) |
Width | 19.09 inch (485 mm) |
Depth | 9.25 inch (235 mm) |