Use this enclosure as a wiring, junction, pull or terminal box in applications subject to windblown dust and/or rain.
Box Metal, Steel Gray, Natural Cover Included 7.992" L x 7.992" W (203.00mm x 203.00mm) X 4.016" (102.00mm)
nVent Electric | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A884GSC | 1441-1250-ND |
Product Name | Screw-Cover Gasketed, Type 3 | Boxes |
Length | 8 inch (203 mm) | 7.99 inch (203 mm) |
Width | 8 inch (203 mm) | 7.99 inch (203 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) |
Material | Steel | Steel |
NEMA Rating | NEMA Enclosures; Type 3 |