Box Metal, Aluminum Gray Cover Included 3.976" L x 3.976" W (101.00mm x 101.00mm) X 2.283" (57.99mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | WM21744-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 3.98 inch (101 mm) |
Width | 3.98 inch (101 mm) |
Depth | 2.28 inch (57.99 mm) |